Home >  Sensors & Switches  >  Sensor Bracket  >  EATON CORPORATION  >  6141A-6501

6141A-6501

Manufactured by EATON CORPORATION OPCON

EATON CORPORATION 6141A-6501 0
EATON CORPORATION 6141A-6501 1
EATON CORPORATION 6141A-6501 2
representative photo
click to zoom
Weight: 0.49 lbs
Estimated Value - 45.00
Save as much as 40%
Last Value Update: 12/29/2021
Product Description
Alternate Part Numbers
Warranty
  • 6141A6501
  • DISCONTINUED BY MANUFACTURER
  • SWIVEL MOUNTING BRACKET
  • MOUNTS 11-SERIES CONTROLS
  • PL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6141A-6501, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$34.00
In-Stock

Surplus Never Used Original Packaging

$34.00
SKU: 5328934
2-5 Days
Ships from Canada
Save Up To $11.00!
2 in CA!

Surplus Never Used Radwell Packaging

$30.00
SKU: 5328935
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$27.00
SKU: 5328936
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 6141A-6501, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.