Home >  Safety Systems  >  Safety Accessory  >  EATON CORPORATION  >  MTL5074

MTL5074

Manufactured by EATON CORPORATION MEASUREMENT TECHNOLOGY LTD

representative photo
click to zoom
Weight: 0.29 lbs
Estimated Value - $1,250.00
Save as much as 83 %
Last Value Update: 10/14/2019
Product Description
Alternate Part Numbers
Warranty
  • MTL5074
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE CONVERTER
  • THC OR RTD INPUT
  • TYPE J/K/T/E/R/S/B/N
  • EMF INPUT
  • 2/3/4 WIRE PLATINUM RTD
  • 3 PORT ISOLATED
  • -20-60 DEGREES C
  • 4-20 MA SIGNAL
  • 35 VDC RATED
If you need a specific firmware or series relating to MTL5074, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for EATON CORPORATION
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$375.00

Surplus Never Used Original Packaging

$938.00
SKU: 6210613
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$813.00
SKU: 6210614
Ships in 24 hours
Save Up To $437.00!
Order Before 3PM
Order Before 3PM ET
7 in US!

Previously Used / Radwell Certified

$375.00
SKU: 6210615
2-10 Days
Save Up To $875.00!
o
Rush Available
16 in US!
6 in UK!
If you need a specific firmware or series relating to MTL5074, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.