Home >  Components  >  Battery  >  DURACELL  >  PC1400

PC1400

Manufactured by DURACELL

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 29.00
Save as much as 48%
Last Value Update: 8/31/2022
Product Description
Warranty
  • PC1400
  • BATTERY
  • PROCELL SERIES/SIZE C
  • NON-RECHARGEABLE
  • ALKALINE
  • 8 AH CAPACITY
  • 1.5 VOLT
  • RAISED POSITIVE & FLAT NEGATIVE
  • 26.2 MM EXTERNAL DIAMETER
  • 50 MM EXTERNAL HEIGHT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PC1400, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DURACELL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$25.00
Available To Order

Radwell Independent Supply Chain New Level 1

$25.00
SKU: 438256
Call 800.884.5500 For Current Lead Time
Save Up To $4.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$19.00
In-Stock

Surplus Never Used Original Packaging

$19.00
SKU: 438257
Save Up To $10.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Surplus Never Used Radwell Packaging

$17.00
SKU: 438258
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$15.00
SKU: 438259
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to PC1400, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.