Home >  Transformers  >  Control Transformer  >  DONGAN  >  HC-0500-4100

HC-0500-4100

Manufactured by DONGAN

representative photo
click to zoom
Weight: 12.00 lbs
Estimated Value - 502.00
Save as much as 55%
Last Value Update: 3/30/2022
Product Description
Warranty
  • HC05004100
  • TRANSFORMER
  • 240/480 VAC
  • 50/60 HZ
  • 1 PHASE
  • .500 KVA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HC-0500-4100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$377.00
Available To Order

Radwell Engineering Preferred Product

$377.00
SKU: 7587238
Call 800.884.5500 For Current Lead Time
Save Up To $125.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$227.00
In-Stock

Surplus Never Used Original Packaging

$283.00
SKU: 7587239
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$246.00
SKU: 7587240
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$227.00
SKU: 7587241
Save Up To $275.00!
o
Rush Available
2 in US!
If you need a specific firmware or series relating to HC-0500-4100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.