Home >  Transformers  >  Control Transformer  >  DONGAN  >  A05-SA6

A05-SA6

Manufactured by DONGAN

DONGAN A05-SA6 0
DONGAN A05-SA6 1
representative photo
click to zoom
Weight: 9.10 lbs
Estimated Value - 385.00
Save as much as 55%
Last Value Update: 3/30/2022
Product Description
Warranty
  • A05SA6
  • IGNITION TRANSFORMER
  • OIL/GAS TYPE
  • 120 VAC PRIMARY
  • 5000 BAC SECONDARY
  • 60 HZ
  • 115 VA RATING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A05-SA6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$290.00
In-Stock

Radwell Engineering Preferred Product

$290.00
SKU: 402091
Save Up To $95.00!
Additional quantities available with standard lead time.
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$174.00
In-Stock

Surplus Never Used Original Packaging

$218.00
SKU: 402092
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$189.00
SKU: 402093
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$174.00
SKU: 402094
Save Up To $211.00!
1 in US!
If you need a specific firmware or series relating to A05-SA6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.