Home >  HMI / MMI / OIT  >  OIT Replacement Display/Touch  >  DMC  >  TP-3406S1

TP-3406S1

Manufactured by DMC

representative photo
click to zoom
Weight: 0.90 lbs
Estimated Value - 96.00
Save as much as 30%
Last Value Update: 2/16/2017
Product Description
Warranty
  • TP3406S1
  • 10.4 INCH
  • TOUCH GLASS
  • 230X176MM
  • VA 216X162MM
  • 4 WIRE
  • FFC CONNECTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to TP-3406S1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DMC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$96.00
In-Stock

Radwell Independent Supply Chain New Level 1

$96.00
SKU: 70487808
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$67.00
SKU: 70487809
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

Call For Pricing
SKU: 70487810
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

Call For Pricing
SKU: 70487811
Call 800.884.5500 for Availability
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to TP-3406S1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.