Home >  PLCs/Machine Control  >  PC Board Computer  >  DELUXE LONDON  >  062-01-01-BASE

062-01-01-BASE

Manufactured by DELUXE LONDON

representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - $16.00
Save as much as 40 %
Last Value Update: 4/1/2015
Product Description
Warranty
  • 0620101BASE
  • DISCONTINUED BY MANUFACTURER
  • BASE PC BOARD FOR 062-01-01 CAP CODE MASTER CON
If you need a specific firmware or series relating to 062-01-01-BASE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for DELUXE LONDON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$11.00

Surplus Never Used Original Packaging

$12.00
SKU: 51836979
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$11.00
SKU: 51836980
Ships in 24 hours
Save Up To $5.00!
Order Before 3PM
Order Before 3PM ET
9 in US!

Previously Used / Radwell Certified

$9.60
SKU: 51836981
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 062-01-01-BASE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.