Home >  Controls & Indicators  >  Thermometer  >  DELTATRAK  >  11040

11040

Manufactured by DELTATRAK

DELTATRAK 11040 0
DELTATRAK 11040 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 21.00
Save as much as 48%
Last Value Update: 1/29/2021
Product Description
Warranty
  • 11040
  • THERMOMETER
  • FLASHCHECK LOLLIPOP
  • °F/°C SWITCHABLE
  • IP65 WATERPROOF AND GREASE RESISTANT
  • AUTO-CALIBRATION
  • DIGITAL MIN/MAX MEMORY
  • REDUCED TIP PROBE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 11040, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$18.00
In-Stock

Radwell Engineering Preferred Product

$18.00
SKU: 61371238
Save Up To $3.00!
Additional quantities available with standard lead time.
20 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$14.00
SKU: 61371239
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$12.00
SKU: 61371240
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$11.00
SKU: 61371241
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 11040, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.