Home >  Security  >  Security Multiplexer  >  DEDICATED MICROS  >  DM/SPC1/D/E/16M

DM/SPC1/D/E/16M

Manufactured by DEDICATED MICROS

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 720.00
Save as much as 50%
Last Value Update: 8/13/2013
Product Description
Warranty
  • DMSPC1DE16M
  • DISCONTINUED BY MANUFACTURER
  • MULTIPLEXER 16CHANNEL DIGITAL SPRITE DX 12VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DM/SPC1/D/E/16M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DEDICATED MICROS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$548.00
SKU: 40892334
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$476.00
SKU: 40892335
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$432.00
SKU: 40892336
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$360.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to DM/SPC1/D/E/16M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.