Home >  Cable and Wire  >  Cable for Computer Nework Etc…  >  DECELAN  >  SPE191015-20GS

SPE191015-20GS

Manufactured by DECELAN

representative photo
click to zoom
Weight: 0.78 lbs
Estimated Value - $14.00
Save as much as 40 %
Last Value Update: 12/5/2016
Product Description
Warranty
  • SPE19101520GS
  • DISCONTINUED BY MANUFACTURER
  • PATCH CORD UTP CAT5E 100OHM 2M
If you need a specific firmware or series relating to SPE191015-20GS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for DECELAN
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$11.00

Surplus Never Used Original Packaging

$11.00
SKU: 67612024
Ships in 24 hours
Save Up To $3.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$9.10
SKU: 67612025
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8.40
SKU: 67612026
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SPE191015-20GS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.