Home >  Contactors & Starters  >  Contactor  >  DANFOSS  >  037H0015-23

037H0015-23

Manufactured by DANFOSS

DANFOSS 037H0015-23 0
DANFOSS 037H0015-23 1
DANFOSS 037H0015-23 2
representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - 120.00
Save as much as 40%
Last Value Update: 6/16/2022
Product Description
Warranty
  • 037H001523
  • DISCONTINUED BY MANUFACTURER
  • CONTACTOR
  • 20 AMP
  • 3 POLE
  • 110V
  • MAIN CONTACTS: 3
  • AC-1 LOAD ITH
  • OPEN: 20.0
  • COIL VOLTAGE @ 50 HZ: 110
  • COIL VOLTAGE @ 60 HZ: 110
  • REPLACES PN: 37H0021-23 (ALSO NEED TO CHANGE OUT AUXILIARY SWITCHES)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 037H0015-23, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED SERVICE PARTNER - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 4468830
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$92.00
In-Stock

Surplus Never Used Original Packaging

$92.00
SKU: 4468831
Save Up To $28.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$80.00
SKU: 4468832
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$72.00
SKU: 4468833
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 037H0015-23, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.