Home >  Pilot Devices  >  Potentiometer  >  CTS CORPORATION  >  026T332R501B1A4

026T332R501B1A4

Manufactured by CTS CORPORATION

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 16.00
Save as much as 40%
Last Value Update: 2/8/2007
Product Description
Warranty
  • 026T332R501B1A4
  • DISCONTINUED BY MANUFACTURER
  • POTENTIOMETER 500 OHM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 026T332R501B1A4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CTS CORPORATION

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$16.00
In-Stock

Radwell Independent Supply Chain New Level 1

$16.00
SKU: 401349
Order Before 3PM
Order Before 3PM ET
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 401350
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$11.00
SKU: 401351
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$9.60
SKU: 401352
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 026T332R501B1A4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.