70507528

Manufactured by CROUZET

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 0.85
Save as much as 46%
Last Value Update: 1/12/2023
Product Description
Warranty
  • 70507528
  • MICROSWITCH ACCESSORY
  • FOR V3-83161/83139/V3S/V3DS SERIES
  • LEVER 161F R22.2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 70507528, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CROUZET

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$0.77
Available To Order

Radwell Independent Supply Chain New Level 1

$0.77
SKU: 8894742
Call 800.884.5500 for current Lead Time
Save Up To $0.09!
Must Purchase Minimum Quantity Of 1000
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.58
In-Stock

Surplus Never Used Original Packaging

$0.58
SKU: 8894743
Save Up To $0.28!
74 in UK!

Surplus Never Used Radwell Packaging

$0.50
SKU: 8894744
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$0.46
SKU: 8894745
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 70507528, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.