Home >  Power Supplies  >  Power Supply  >  COSEL  >  R25U-24

R25U-24

Manufactured by COSEL

COSEL R25U-24 0
COSEL R25U-24 1
representative photo
click to zoom
Weight: 0.51 lbs
Estimated Value - 210.00
Save as much as 50%
Last Value Update: 6/4/2021
Product Description
Warranty
  • R25U24
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY
  • 1.1AMP
  • 24V
  • AC100-120V
  • 0.70A
  • 50/60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to R25U-24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for COSEL

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$126.00
In-Stock

Surplus Never Used Original Packaging

$158.00
SKU: 6312
Save Up To $52.00!
8 in US!

Surplus Never Used Radwell Packaging

$137.00
SKU: 6313
Save Up To $73.00!
3 in US!

Previously Used / Radwell Certified

$126.00
SKU: 6314
Save Up To $84.00!
o
Rush Available
10 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to R25U-24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.