Home >  Safety Systems  >  Light Curtain  >  CONTRINEX  >  YCA-50S4-4400-G012

YCA-50S4-4400-G012

Manufactured by CONTRINEX

CONTRINEX YCA-50S4-4400-G012 0
CONTRINEX YCA-50S4-4400-G012 1
representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 700.00
Save as much as 50%
Last Value Update: 10/14/2022
Product Description
Warranty
  • YCA50S44400G012
  • DISCONTINUED BY MANUFACTURER
  • SAFETY LIGHT CURTAIN
  • SENDER
  • 24 VDC
  • 400 MM RESOLUTION
  • 1232 MM PROTECTED HEIGHT
  • 1-50 METER OPERATING DISTANCE
  • SAFETY CATEGORY TYPE 4
  • IP65 IP67
  • 5-PIN M12 QUICK-DISCONNECT
  • *** NOT SOLD INDIVIDUALLY ANYMORE * SET : YCA-50K4-4400-G012**
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to YCA-50S4-4400-G012, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 21408592
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$420.00
In-Stock

Surplus Never Used Original Packaging

$525.00
SKU: 21408593
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$455.00
SKU: 21408594
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$420.00
SKU: 21408595
Save Up To $280.00!
o
Rush Available
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$349.00
Average Delivery 5-20 Days
$349.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to YCA-50S4-4400-G012, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.