Home >  Safety Systems  >  Light Curtain  >  CONTRINEX  >  YCA-50S4-3400-G012

YCA-50S4-3400-G012

Manufactured by CONTRINEX

CONTRINEX YCA-50S4-3400-G012 0
CONTRINEX YCA-50S4-3400-G012 1
representative photo
click to zoom
Weight: 6.30 lbs
Estimated Value - 1,438.00
Save as much as 50%
Last Value Update: 6/3/2022
Product Description
Warranty
  • YCA50S43400G012
  • DISCONTINUED BY MANUFACTURER
  • SAFETY PRODUCT
  • PERIMETER & ACCESS CONTROL BARRIER
  • 3.4 M HEIGHT
  • CONNECTOR M12
  • TYPE 4 PNP 5-WIRE DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to YCA-50S4-3400-G012, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$1,438.00
In-Stock

Radwell Engineering Preferred Product

$1,438.00
SKU: 21408742
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1,079.00
SKU: 21408743
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$935.00
SKU: 21408744
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$863.00
SKU: 21408745
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$717.00
Average Delivery 5-20 Days
$717.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to YCA-50S4-3400-G012, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.