Home >  Sensors & Switches  >  QD Cable/Cord Set  >  CONTRINEX  >  S12-4FUW-050

S12-4FUW-050

Manufactured by CONTRINEX

CONTRINEX S12-4FUW-050 0
CONTRINEX S12-4FUW-050 1
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - 30.00
Save as much as 47%
Last Value Update: 10/6/2022
Product Description
Warranty
  • S124FUW050
  • DC MICRO M12 STANDARD CORDSETS
  • SIZE 5 M LENGTH
  • DC MICRO M12 CORDSETS
  • PUR CABLE ANGLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to S12-4FUW-050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$26.00
In-Stock

Radwell Engineering Preferred Product

$26.00
SKU: 10841328
Save Up To $4.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$20.00
SKU: 10841329
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$17.00
SKU: 10841330
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$16.00
SKU: 10841331
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to S12-4FUW-050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.