Home >  Sensors & Switches  >  Photoelectric  >  CONTRINEX  >  LHS-1180-303

LHS-1180-303

Manufactured by CONTRINEX

CONTRINEX LHS-1180-303 0
CONTRINEX LHS-1180-303 1
CONTRINEX LHS-1180-303 2
representative photo
click to zoom
Weight: 0.07 lbs
Estimated Value - 122.00
Save as much as 52%
Last Value Update: 10/6/2022
Product Description
Warranty
  • LHS1180303
  • PHOTOELECTRIC SENSOR
  • HEAVY DUTY
  • 18 MM METAL BARREL
  • BACKGROUND SURPRESSION
  • M18 CONNECTOR
  • 3 WIRE
  • LIGHT-ON
  • PNP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LHS-1180-303, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$98.00
In-Stock

Radwell Engineering Preferred Product

$98.00
SKU: 10836581
Save Up To $24.00!
Additional quantities available with standard lead time.
8 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$59.00
In-Stock

Surplus Never Used Original Packaging

$74.00
SKU: 10836582
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$64.00
SKU: 10836583
Save Up To $58.00!
1 in CA!

Previously Used / Radwell Certified

$59.00
SKU: 10836584
Save Up To $63.00!
o
Rush Available
2 in UK!
If you need a specific firmware or series relating to LHS-1180-303, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.