Home >  Sensors & Switches  >  Proximity Switch  >  CONTRINEX  >  DW-AS-623-M8-123

DW-AS-623-M8-123

Manufactured by CONTRINEX

representative photo
click to zoom
Weight: 0.44 lbs
Estimated Value - 78.00
Save as much as 51%
Last Value Update: 10/6/2022
Product Description
Warranty
  • DWAS623M8123
  • INDUCTIVE SENSOR
  • EXTRA RANGE
  • RANGE 8 MM
  • THREADED BARREL
  • PNP N.O. 3-WIRE DC
  • IO LINK
  • SHIELDED
  • 10-30VDC
  • SS V2A HOUSING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DW-AS-623-M8-123, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$63.00
SKU: 10845825
Save Up To $15.00!
Additional quantities available with standard lead time.
11 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$48.00
SKU: 10845826
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$42.00
SKU: 10845827
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$38.00
SKU: 10845828
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to DW-AS-623-M8-123, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.