Home >  Sensors & Switches  >  Inductive Sensor  >  CONTRINEX  >  DW-AD-607-C40

DW-AD-607-C40

Manufactured by CONTRINEX

CONTRINEX DW-AD-607-C40 0
CONTRINEX DW-AD-607-C40 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 127.00
Save as much as 51%
Last Value Update: 10/6/2022
Product Description
Warranty
  • DWAD607C40
  • INDUCTIVE SENSOR
  • RECTANGULAR INDUCTIVE SENSOR
  • CUBE STYLE 40 MM WIDTH
  • N.O. 2-WIRE AC/DC
  • STD RANGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DW-AD-607-C40, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$102.00
In-Stock

Radwell Engineering Preferred Product

$102.00
SKU: 10827587
Save Up To $25.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$77.00
SKU: 10827588
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$67.00
SKU: 10827589
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$62.00
SKU: 10827590
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to DW-AD-607-C40, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.