Home >  Lighting  >  Lighting Accessory  >  CONTECH LIGHTING  >  LA-51-B

LA-51-B

Manufactured by CONTECH LIGHTING

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - $20.00
Save as much as 50 %
Last Value Update: 4/24/2019
Product Description
Warranty
  • LA51B
  • BAR MOUNT STEM SUPPORT KIT
  • WITOUT STEM
If you need a specific firmware or series relating to LA-51-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for CONTECH LIGHTING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$20.00

Radwell Independent Supply Chain New Level 1

$20.00
SKU: 104321605
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$14.00

Surplus Never Used Original Packaging

$14.00
SKU: 104321606
Ships in 24 hours
Save Up To $6.00!
18 in US!

Surplus Never Used Radwell Packaging

$11.00
SKU: 104321607
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$10.00
SKU: 104321608
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LA-51-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.