Home >  Lighting  >  Lighting Fixture  >  CONTECH LIGHTING  >  CTR2001W-P

CTR2001W-P

Manufactured by CONTECH LIGHTING

representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - $48.00
Save as much as 46 %
Last Value Update: 12/20/2019
Product Description
Warranty
  • CTR2001WP
  • DOWNLIGHT
  • BAFFLED
  • MATTE WHITE
  • 4" APERTURE
If you need a specific firmware or series relating to CTR2001W-P , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for CONTECH LIGHTING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$42.00

Radwell Independent Supply Chain New Level 1

$42.00
SKU: 119983318
1-4 Weeks
Save Up To $6.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$32.00

Surplus Never Used Original Packaging

$32.00
SKU: 119983319
Ships in 24 hours
Save Up To $16.00!
Order Before 3PM
Order Before 3PM ET
20 in US!

Surplus Never Used Radwell Packaging

$28.00
SKU: 119983320
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$26.00
SKU: 119983321
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CTR2001W-P , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.