Home >  Computer  >  Computer  >  CONTEC  >  Z1005C-1122

Z1005C-1122

Manufactured by CONTEC

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - $1,850.00
Save as much as 62 %
Last Value Update: 6/2/2021
Product Description
Warranty
  • Z1005C1122
  • BX-220 ULTRA-SMALL
  • FANLESS EMBEDDED COMPUTER | OPERATING SYSTEM: WINDOWS EMBEDDED STANDARD 7 (WES7P)
  • STORAGE: 32 GB CFAST SSD
  • BRACKET/MOUNTING: DIN RAIL MOUNTING BRACKET
If you need a specific firmware or series relating to Z1005C-1122, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$1,400.00

Radwell Preferred Manufacturer Factory New Level 1

$1,400.00
SKU: 134552551
1-4 Weeks
Non-Cancelable/Non-Returnable
Save Up To $450.00!
Order Now!
If you need a specific firmware or series relating to Z1005C-1122, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.