Home >  PLCs/Machine Control  >  PLC Programming Terminal  >  CONTEC  >  ATLF-8A

ATLF-8A

Manufactured by CONTEC

representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - $942.66
Save as much as 28 %
Last Value Update: 10/17/2018
Product Description
Warranty
  • ATLF8A
  • 8 CHANNEL
  • SIGNAL CONDITIONING TERMINAL BOARD
If you need a specific firmware or series relating to ATLF-8A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$942.66

Radwell Preferred Manufacturer Factory New Level 1

$942.66
SKU: 98353561
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$659.87

Surplus Never Used Original Packaging

$659.87
SKU: 98353562
Ships in 24 hours
Save Up To $47.13!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$518.47
SKU: 98353563
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$471.33
SKU: 98353564
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ATLF-8A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.