Home >  Machine Parts  >  Clamp  >  CONDUCTIX WAMPFLER  >  08-S280-0049

08-S280-0049

Manufactured by CONDUCTIX WAMPFLER

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 12.00
Save as much as 40%
Last Value Update: 3/9/2015
Product Description
Warranty
  • 08S2800049
  • DISCONTINUED BY MANUFACTURER
  • HANGER CLAMP 4P BLACK PRICE EACH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 08-S280-0049, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 51302045
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$9.00
In-Stock

Surplus Never Used Original Packaging

$9.00
SKU: 51302046
Save Up To $3.00!
250 in UK!

Surplus Never Used Radwell Packaging

$7.80
SKU: 51302047
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$7.20
SKU: 51302048
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 08-S280-0049, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.