Home >  Machine Parts  >  Clamp  >  CONDUCTIX WAMPFLER  >  08-S280-0046

08-S280-0046

Manufactured by CONDUCTIX WAMPFLER

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 16.00
Save as much as 40%
Last Value Update: 3/6/2015
Product Description
Warranty
  • 08S2800046
  • DISCONTINUED BY MANUFACTURER
  • HANGER CLAMP 6P BLACK PRICE EACH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 08-S280-0046, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 51271998
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$12.00
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 51271999
Save Up To $4.00!
116 in UK!

Surplus Never Used Radwell Packaging

$11.00
SKU: 51272000
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$9.60
SKU: 51272001
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 08-S280-0046, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.