Home >  Components  >  Connector/Terminal/Pin  >  CONCORD ELECTRONICS  >  09-9002-1-04

09-9002-1-04

Manufactured by CONCORD ELECTRONICS

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 2.22
Save as much as 46%
Last Value Update: 10/27/2021
Product Description
Warranty
  • 099002104
  • PC JACK
  • NON-INSULATED
  • 0.236" OVERALL LENGTH
  • 0.207"/THRU HOLE
  • 1/32"-1/8" BOARD/PANEL THICKNESS
  • ELECTRO-TIN BODY
  • BRIGHT ELECTRO-TIN SPRING (CAGE)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 09-9002-1-04, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$2.00
In-Stock

Radwell Engineering Preferred Product

$2.00
SKU: 124036198
Save Up To $0.22!
Additional quantities available with standard lead time.
2500 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1.50
SKU: 124036199
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1.30
SKU: 124036200
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1.20
SKU: 124036201
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 09-9002-1-04, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.