Home >  Security  >  Security Cable/Accessory  >  CLINTON ELECTRONICS  >  CE-M32S-B

CE-M32S-B

Manufactured by CLINTON ELECTRONICS

representative photo
click to zoom
Weight: 32.00 lbs
Estimated Value - $2,450.00
Save as much as 49 %
Last Value Update: 2/4/2021
Product Description
Warranty
  • CEM32SB
  • DISCONTINUED BY MANUFACTURER
  • PUBLIC VIEW MONITOR
  • 32 INCH
  • 1366 X 768 RESOLUTION
  • 24V DC
  • 110/240V AC
  • 58 W
  • 16:9 IMAGE WITHOUT STRETCHING
  • SD CARD PLAYER
  • 650 TVL WDR S5 DSP CAMERA BUILT-IN
If you need a specific firmware or series relating to CE-M32S-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for CLINTON ELECTRONICS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$1,838.00

Surplus Never Used Original Packaging

$1,838.00
SKU: 127885981
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To $612.00!
7 in CA!

Surplus Never Used Radwell Packaging

$1,593.00
SKU: 127885982
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,470.00
SKU: 127885983
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CE-M32S-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.