Home >  Pneumatics  >  Pneumatic Cylinder  >  CKD CORP  >  CSD2-40NN-30

CSD2-40NN-30

Manufactured by CKD CORP

CKD CORP CSD2-40NN-30 0
CKD CORP CSD2-40NN-30 1
representative photo
click to zoom
Weight: 1.05 lbs
Estimated Value - 100.00
Save as much as 40%
Last Value Update: 8/12/2019
Product Description
Warranty
  • CSD240NN30
  • DISCONTINUED BY MANUFACTURER
  • AIR CYLINDER
  • 40MM BORE
  • 30MM STROKE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CSD2-40NN-30, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 113660479
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$60.00
In-Stock

Surplus Never Used Original Packaging

$75.00
SKU: 113660480
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$65.00
SKU: 113660481
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$60.00
SKU: 113660482
Save Up To $40.00!
Order Before 3PM
Order Before 3PM ET
3 in US!
If you need a specific firmware or series relating to CSD2-40NN-30, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.