Home >  Pneumatics  >  Pneumatic Regulator  >  CKD CORP  >  CMF2-SR-A-T06C-FL280085

CMF2-SR-A-T06C-FL280085

Manufactured by CKD CORP

CKD CORP CMF2-SR-A-T06C-FL280085 0
CKD CORP CMF2-SR-A-T06C-FL280085 1
representative photo
click to zoom
Weight: 2.60 lbs
Estimated Value - 212.00
Save as much as 25%
Last Value Update: 8/15/2019
Product Description
Warranty
  • CMF2SRAT06CFL280085
  • REGULATOR
  • PNEUMATIC
  • ISO SIZE 2
  • A PORT
  • CHECK VALVE
  • 0-150 PSI
  • 0-1.0MPA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CMF2-SR-A-T06C-FL280085, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$212.00
Available To Order

Radwell Engineering Preferred Product

$212.00
SKU: 114151389
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$106.00
In-Stock

Surplus Never Used Original Packaging

$149.00
SKU: 114151390
Save Up To $10.00!
2 in US!

Surplus Never Used Radwell Packaging

$117.00
SKU: 114151391
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$106.00
SKU: 114151392
Save Up To $53.00!
o
Rush Available
2 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to CMF2-SR-A-T06C-FL280085, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.