Home >  Cutting HSS & Solid Carbide  >  Drill Bit  >  CJT INDUSTRIES  >  100106TC005H

100106TC005H

Manufactured by CJT INDUSTRIES

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - $180.00
Save as much as 40 %
Last Value Update: 12/16/2014
Product Description
Warranty
  • 100106TC005H
  • DISCONTINUED BY MANUFACTURER
  • CARBIDE SOLID STEP DRILL COOLANT FEEDING .3937
If you need a specific firmware or series relating to 100106TC005H, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for CJT INDUSTRIES
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$135.00

Surplus Never Used Original Packaging

$135.00
SKU: 49065630
Ships in 24 hours
Save Up To $45.00!
Order Before 3PM
Order Before 3PM ET
7 in US!

Surplus Never Used Radwell Packaging

$117.00
SKU: 49065631
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$108.00
SKU: 49065632
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 100106TC005H, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.