Home >  HMI / MMI / OIT  >  OIT Replacement Display/Touch  >  CHUNGHWA  >  CLAA150XP01PQREF

CLAA150XP01PQREF

Manufactured by CHUNGHWA

CHUNGHWA CLAA150XP01PQREF 0
CHUNGHWA CLAA150XP01PQREF 1
representative photo
click to zoom
Weight: 2.41 lbs
Estimated Value - 403.00
Save as much as 58%
Last Value Update: 2/7/2019
Product Description
Warranty
  • CLAA150XP01PQREF
  • 15 INCH
  • LCD
  • DISPLAY
  • BACK LAMPS REPLACED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CLAA150XP01PQREF, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHUNGHWA

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$342.00
Available To Order

Radwell Independent Supply Chain New Level 1

$342.00
SKU: 41029006
Call 800.884.5500 for current Lead Time
Save Up To $61.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$171.00
In-Stock

Surplus Never Used Original Packaging

$240.00
SKU: 41029007
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$189.00
SKU: 41029008
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$171.00
SKU: 41029009
Save Up To $232.00!
1 in US!
If you need a specific firmware or series relating to CLAA150XP01PQREF, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.