Home >  Automotive  >  Automotive Accessory  >  CATERPILLAR  >  1W-0613

1W-0613

Manufactured by CATERPILLAR

CATERPILLAR 1W-0613 0
CATERPILLAR 1W-0613 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 55.00
Save as much as 40%
Last Value Update: 10/13/2014
Product Description
Warranty
  • 1W0613
  • DISCONTINUED BY MANUFACTURER
  • INDICATOR FILTER FOR FORKLIFT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 1W-0613, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CATERPILLAR

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$33.00
In-Stock

Surplus Never Used Original Packaging

$42.00
SKU: 22123765
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$37.00
SKU: 22123766
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$33.00
SKU: 22123767
Save Up To $22.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to 1W-0613, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.