VP04E

Manufactured by CARLO GAVAZZI ELECTROMATIC

representative photo
click to zoom
Weight: 0.17 lbs
Estimated Value - 223.00
Save as much as 54%
Last Value Update: 2/1/2017
Product Description
Warranty
  • VP04E
  • LEVEL SENSOR
  • NPN
  • 1 NO
  • 200 MA
  • 10 - 40 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to VP04E, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$170.00
Available To Order

Radwell Engineering Preferred Product

$170.00
SKU: 404381
Call 800.884.5500 For Current Lead Time
Save Up To $53.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$102.00
In-Stock

Surplus Never Used Original Packaging

$128.00
SKU: 404382
Save Up To $95.00!
3 in UK!

Surplus Never Used Radwell Packaging

$111.00
SKU: 404383
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$102.00
SKU: 404384
Save Up To $121.00!
o
Rush Available
1 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to VP04E, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.