Home >  Controls & Indicators  >  Time/Count Totalizer  >  CARLO GAVAZZI  >  SJ1552305A

SJ1552305A

Manufactured by CARLO GAVAZZI ELECTROMATIC

representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - 195.00
Save as much as 49%
Last Value Update: 11/23/2007
Product Description
Warranty
  • SJ1552305A
  • DISCONTINUED BY MANUFACTURER
  • RELAY CURRENT LEVEL 1-5A 230V 50/60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SJ1552305A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 5867699
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$147.00
In-Stock

Surplus Never Used Original Packaging

$147.00
SKU: 5867700
Save Up To $48.00!
Order Before 3PM
Order Before 3PM ET
15 in US!

Surplus Never Used Radwell Packaging

$127.00
SKU: 5867701
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$117.00
SKU: 5867702
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$100.00
Average Delivery 5-20 Days
$100.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to SJ1552305A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.