RM1A23A50

Manufactured by CARLO GAVAZZI ELECTROMATIC

CARLO GAVAZZI RM1A23A50 0
CARLO GAVAZZI RM1A23A50 1
representative photo
click to zoom
Weight: 1.35 lbs
Estimated Value - 80.00
Save as much as 51%
Last Value Update: 8/4/2022
Product Description
Alternate Part Numbers
Warranty
  • RM1A23A50
  • SOLID STATE RELAY
  • 265 V MAX OUTPUT
  • 50 RMS
  • OUTPUT CURRENT
  • THYRISTOR
  • INPUT 280/48 VAC/VDC
  • SCREW MOUNTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RM1A23A50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$65.00
In-Stock

Radwell Engineering Preferred Product

$65.00
SKU: 404259
Save Up To $15.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
41 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$39.00
In-Stock

Surplus Never Used Original Packaging

$49.00
SKU: 404260
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$43.00
SKU: 404261
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$39.00
SKU: 404262
Save Up To $41.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
5 in US!
If you need a specific firmware or series relating to RM1A23A50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.