Home >  Panel Accessories  >  Relay/Socket  >  CARLO GAVAZZI  >  MZPC0024805

MZPC0024805

Manufactured by CARLO GAVAZZI

CARLO GAVAZZI MZPC0024805 0
CARLO GAVAZZI MZPC0024805 1
representative photo
click to zoom
Weight: 0.03 lbs
Estimated Value - 22.00
Save as much as 36%
Last Value Update: 7/21/2020
Product Description
Warranty
  • MZPC0024805
  • DISCONTINUED BY MANUFACTURER
  • PCB ELECTROMECHANICAL RELAY- DPDT 2 FORM C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MZPC0024805, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 7941825
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$14.00
In-Stock

Surplus Never Used Original Packaging

$17.00
SKU: 7941826
Save Up To $5.00!
Order Before 3PM
Order Before 3PM ET
112 in US!

Surplus Never Used Radwell Packaging

$15.00
SKU: 7941827
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$14.00
SKU: 7941828
Save Up To $8.00!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to MZPC0024805, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.