Home >  Panel Accessories  >  Relay/Socket  >  CARLO GAVAZZI  >  MZPA0024810

MZPA0024810

Manufactured by CARLO GAVAZZI

CARLO GAVAZZI MZPA0024810 0
CARLO GAVAZZI MZPA0024810 1
CARLO GAVAZZI MZPA0024810 2
representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - 75.00
Save as much as 70%
Last Value Update: 1/18/2021
Product Description
Warranty
  • MZPA0024810
  • DISCONTINUED BY MANUFACTURER
  • MINIATURE RELAY
  • SERIES M
  • TYPE MZ
  • 1 POLE
  • MONOSTABLE
  • STANDARD
  • SUITABLE FOR SOLDERING AND MANUAL WASHING
  • VERSION A
  • 2 CHANGE OVER CONTACT
  • DPDT
  • 22.5 VDC RATED VOLTAGE
  • 10 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MZPA0024810, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 410319
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$22.50
In-Stock

Surplus Never Used Original Packaging

$37.50
$57.00
SKU: 410320
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$30.00
$49.00
SKU: 410321
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$22.50
$45.00
SKU: 410322
Save Up To $52.50!
o
Rush Available
6 in US!
9 in CA!
If you need a specific firmware or series relating to MZPA0024810, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.