Home >  Contactors & Starters  >  Starter  >  CARLO GAVAZZI  >  GMS-32S-22A

GMS-32S-22A

Manufactured by CARLO GAVAZZI

CARLO GAVAZZI GMS-32S-22A 0
CARLO GAVAZZI GMS-32S-22A 1
CARLO GAVAZZI GMS-32S-22A 2
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 147.00
Save as much as 51%
Last Value Update: 8/4/2022
Product Description
Warranty
  • GMS32S22A
  • MANUAL MOTOR STARTER
  • UP TO 32A STD BREAK 14-22A
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GMS-32S-22A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$119.00
Available To Order

Radwell Engineering Preferred Product

$119.00
SKU: 7939428
Call 800.884.5500 For Current Lead Time
Save Up To $28.00!
Must Purchase Minimum Quantity Of 20
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$90.00
In-Stock

Surplus Never Used Original Packaging

$90.00
SKU: 7939429
Save Up To $57.00!
2 in US!

Surplus Never Used Radwell Packaging

$78.00
SKU: 7939430
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$72.00
SKU: 7939431
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to GMS-32S-22A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.