Home >  Heating Elements  >  Nozzle Heater  >  CARLISLE MACHINE WORKS  >  20A005-0000

20A005-0000

Manufactured by CARLISLE MACHINE WORKS

CARLISLE MACHINE WORKS 20A005-0000 0
CARLISLE MACHINE WORKS 20A005-0000 1
representative photo
click to zoom
Weight: 4.26 lbs
Estimated Value - $420.00
Save as much as 40 %
Last Value Update: 1/26/2021
Product Description
Warranty
  • 20A0050000
  • DISCONTINUED BY MANUFACTURER
  • BRASS RIBBON BURNER
  • CENTER FEED
  • 5 INCH FLAME SPORE
If you need a specific firmware or series relating to 20A005-0000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for CARLISLE MACHINE WORKS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$252.00

Surplus Never Used Original Packaging

$315.00
SKU: 128415491
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$273.00
SKU: 128415492
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$252.00
SKU: 128415493
2-10 Days
Save Up To $168.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to 20A005-0000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.