Home >  Valves  >  Solenoid Valve  >  CARLIN COMBUSTION TECHNOLOGY  >  SVC10FFS

SVC10FFS

Manufactured by CARLIN COMBUSTION TECHNOLOGY

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - $100.00
Save as much as 50 %
Last Value Update: 12/4/2020
Product Description
Warranty
  • SVC10FFS
  • OIL VALVE
  • NORMALLY CLOSED
  • INSTANT OPENING
  • TWO WAY
  • 1/8 INCH
  • 120 VAC
  • 50/60 HZ
If you need a specific firmware or series relating to SVC10FFS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for CARLIN COMBUSTION TECHNOLOGY
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$100.00

Radwell Independent Supply Chain New Level 1

$100.00
SKU: 127672638
1-4 Weeks
Order Now!
If you need a specific firmware or series relating to SVC10FFS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.