Home >  Cable and Wire  >  Cable for Computer Nework Etc…  >  CABLE CONNECTION  >  GIC-NI32DO-PLCV8-3000

GIC-NI32DO-PLCV8-3000

Manufactured by CABLE CONNECTION

representative photo
click to zoom
Weight: 1.96 lbs
Estimated Value - $22.00
Save as much as 25 %
Last Value Update: 2/12/2018
Product Description
Warranty
  • GICNI32DOPLCV83000
  • CABLE CONNECTION
  • GIC-NI32D0-PLCV8-3000
  • GICNI32D0PLCV83000
  • 3000MM CABLE FOR DISCRETE I/O 9DB37 FEMALE-AMPLATCH)
If you need a specific firmware or series relating to GIC-NI32DO-PLCV8-3000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for CABLE CONNECTION
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$22.00

Radwell Independent Supply Chain New Level 1

$22.00
SKU: 87592987
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$12.10

Surplus Never Used Original Packaging

$15.40
SKU: 87592988
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$12.10
SKU: 87592989
Ships in 24 hours
Save Up To $4.40!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$11.00
SKU: 87592990
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to GIC-NI32DO-PLCV8-3000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.