Home >  Panel Accessories  >  Fuse Holder  >  BUSSMANN  >  BM603-3SQ

BM603-3SQ

Manufactured by BUSSMANN LIMITRON

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 16.00
Save as much as 40%
Last Value Update: 4/22/2021
Product Description
Alternate Part Numbers
Warranty
  • BM6033SQ
  • DISCONTINUED BY MANUFACTURER
  • FUSE HOLDER
  • TERMINAL TYPE SCREW WITH QUICK DISCONNECT
  • 30 AMP
  • 3 POLE
  • 600 VAC
  • 10-14 AWG
  • PANEL MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BM603-3SQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BUSSMANN

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$9.60
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 14647
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$11.00
SKU: 14648
Save Up To $5.00!
10 in UK!

Previously Used / Radwell Certified

$9.60
SKU: 14649
Save Up To $6.40!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
134 in US!
4 in CA!
2 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to BM603-3SQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.