Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  FRS-R-125

FRS-R-125

Manufactured by BUSSMANN FUSETRON

BUSSMANN FRS-R-125 0
BUSSMANN FRS-R-125 1
BUSSMANN FRS-R-125 2
representative photo
click to zoom
Weight: 1.20 lbs
Estimated Value - 299.00
Save as much as 92%
Last Value Update: 5/19/2021
Product Description
Alternate Part Numbers
Warranty
  • FRSR125
  • FUSE
  • DUAL ELEMENT
  • TIME-DELAY FUSE
  • 600 VAC / 300 VDC
  • CLASS RK5
  • 125 AMPS
If you need a specific firmware or series relating to FRS-R-125, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BUSSMANN
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$226.00

Radwell Independent Supply Chain New Level 1

$226.00
SKU: 414269
Ships Same Day
Save Up To $73.00!
Additional quantities available with standard lead time.
3 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$25.00

Surplus Never Used Original Packaging

$55.00
SKU: 414270
Ships in 24 hours
Save Up To $244.00!
54 in US!
10 in UK!

Surplus Never Used Radwell Packaging

$36.00
SKU: 414271
Ships in 24 hours
Save Up To $263.00!
17 in US!

Previously Used / Radwell Certified

$25.00
SKU: 414272
Ships in 24 hours
Save Up To $274.00!
o
Rush Available
90 in US!
16 in CA!
If you need a specific firmware or series relating to FRS-R-125, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.