Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  JFL2

JFL2

Manufactured by BUSSMANN EDISON FUSE

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 62.00
Save as much as 61%
Last Value Update: 8/12/2022
Product Description
Alternate Part Numbers
Warranty
  • JFL2
  • FUSE
  • 2AMP
  • 600 VOLT
  • CLASS J
  • FAST ACTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to JFL2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$40.00
Available To Order

Radwell Engineering Preferred Product

$40.00
SKU: 7707485
Call 800.884.5500 For Current Lead Time
Save Up To $22.00!
Must Purchase Minimum Quantity Of 10
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$26.00
In-Stock

Surplus Never Used Original Packaging

$30.00
SKU: 7707486
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$26.00
SKU: 7707487
Save Up To $36.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Previously Used / Radwell Certified

$24.00
SKU: 7707488
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to JFL2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.