Home >  Panel Accessories  >  Fuse Holder  >  BUSSMANN  >  CHCC1I

CHCC1I

Manufactured by BUSSMANN COOPER BUSSMANN

BUSSMANN CHCC1I 0
BUSSMANN CHCC1I 1
BUSSMANN CHCC1I 2
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 75.00
Save as much as 83%
Last Value Update: 8/23/2021
Product Description
Warranty
  • CHCC1I
  • DISCONTINUED BY MANUFACTURER
  • FUSE HOLDER
  • MODULAR
  • WITH LED INDICATOR
  • 30 AMP
  • 1 POLE
  • 600 VAC
  • 18-8 AWG WIRE RANGE
  • 22 LB-IN. MAX. TORQUE
  • CLASS CC FUSES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CHCC1I, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BUSSMANN

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$13.00
In-Stock

Surplus Never Used Original Packaging

$37.50
$47.00
SKU: 10736
Ships in 24 hours
Save Up To $37.50!
77 in US!

Surplus Never Used Radwell Packaging

$30.00
SKU: 10737
Ships in 24 hours
Save Up To $45.00!
6 in US!

Previously Used / Radwell Certified

$13.00
SKU: 10738
Ships in 24 hours
Save Up To $62.00!
o
Rush Available
191 in US!
If you need a specific firmware or series relating to CHCC1I, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.