Home >  Controls & Indicators  >  Power Controller  >  BRYANT CONTROL  >  ED15-BI-358-X102

ED15-BI-358-X102

Manufactured by BRYANT CONTROL

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 1,941.00
Save as much as 63%
Last Value Update: 6/29/2020
Product Description
Warranty
  • ED15BI358X102
  • MODIFIABLE FEEDER CONTROLS
  • DUAL 15A/115V
  • BOWL INLINE
  • PROXIMITY CONTROL 1808N NPN NON SHIELDED
  • AIR LOGIC CONTROL
  • 2-LINE BLOW OFF CONTROL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ED15-BI-358-X102, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$1,456.00
Available To Order

Radwell Engineering Preferred Product

$1,456.00
SKU: 123930483
Call 800.884.5500 for current Lead Time
Save Up To $485.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1,107.00
SKU: 123930484
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$961.00
SKU: 123930485
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$874.00
SKU: 123930486
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$726.00
Average Delivery 5-20 Days
$726.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to ED15-BI-358-X102, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.