Home >  Valves  >  Valve Coil  >  BOSCH  >  1-824-210-223

1-824-210-223

Manufactured by BOSCH REXROTH

representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 46.00
Save as much as 48%
Last Value Update: 9/27/2021
Product Description
Alternate Part Numbers
Warranty
  • 1824210223
  • PNEUMATIC VALVE COIL
  • 4W
  • 30MM
  • CO1-FORM_A-024DC-4
  • 4W-30MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 1-824-210-223, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BOSCH

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$40.00
In-Stock

Radwell Independent Supply Chain New Level 1

$40.00
SKU: 4749143
Ships Same Day
Save Up To $6.00!
Additional quantities available with standard lead time.
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$24.00
In-Stock

Surplus Never Used Original Packaging

$30.00
SKU: 4749144
2-5 Days
Ships from United Kingdom
Save Up To $16.00!
4 in UK!

Surplus Never Used Radwell Packaging

$26.00
SKU: 4749145
2-5 Days
Ships from United Kingdom
Save Up To $20.00!
2 in UK!

Previously Used / Radwell Certified

$24.00
SKU: 4749146
2-10 Days
Save Up To $22.00!
o
Rush Available
61 in US!
32 in UK!
1 in DE!
If you need a specific firmware or series relating to 1-824-210-223, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.