Home >  PLCs/Machine Control  >  PC Board PLC/Add-On Board  >  BOSCH  >  0811405067

0811405067

Manufactured by BOSCH

BOSCH 0811405067 0
BOSCH 0811405067 1
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - $3,650.00
Save as much as 66 %
Last Value Update: 2/10/2020
Product Description
Alternate Part Numbers
Warranty
  • 0811405067
  • DISCONTINUED BY MANUFACTURER
  • ELECTRICAL AMPLIFIER
  • FOR CONTROLLING DIRECTLY OPERATED CONTROL VALVES
  • 3.7 AMP SOLENOID
  • SERIES 2X
  • BASIC VERSION
  • WITH 40% KNEE
  • ANALOG MASTER CARD
  • 24 VDC
  • 0-10 VDC CONTROL INPUT
  • VT-VRRA1-537-2X/V0/K40-AGC
If you need a specific firmware or series relating to 0811405067, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BOSCH
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$1,727.00

Surplus Never Used Original Packaging

$2,738.00
SKU: 108758
Ships in 24 hours
Save Up To $912.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$2,373.00
SKU: 108759
Ships in 24 hours
Save Up To $1,277.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$1,727.00
SKU: 108760
2-10 Days
Save Up To $1,923.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to 0811405067, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.