Home >  Power Supplies  >  Power Supply  >  BLOCK  >  PVSB 400/24-10

PVSB 400/24-10

Manufactured by BLOCK

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 567.00
Save as much as 62%
Last Value Update: 4/22/2022
Product Description
Warranty
  • PVSB4002410
  • POWER SUPPLY
  • PRIMARY SWITCHED MODE
  • BASIC
  • THREE-PHASE
  • INPUT VOLTAGE - 3 X 400-500 V AC
  • OUTPUT VOLTAGE - 24 V DC
  • 10 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PVSB 400/24-10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$426.00
In-Stock

Radwell Engineering Preferred Product

$426.00
SKU: 41428507
Save Up To $141.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$256.00
In-Stock

Surplus Never Used Original Packaging

$320.00
SKU: 41428508
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$278.00
SKU: 41428509
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$256.00
SKU: 41428510
Save Up To $311.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$213.00
Average Delivery 5-20 Days
$213.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PVSB 400/24-10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.